ROHM Semiconductor USA, LLC Diodes - Zener - Single - MTZJT-727.5B MTZJT-727.5B

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 045097-MTZJT-727.5B Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±3% Current - Reverse Leakage @ Vr: 500nA @ 4V Voltage - Zener (Nom) (Vz): 7.5V Impedance (Max) (Zzt): 20 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: MSD Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 045097-MTZJT-727.5B Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±3% Current - Reverse Leakage @ Vr: 500nA @ 4V Voltage - Zener (Nom) (Vz): 7.5V Impedance (Max) (Zzt): 20 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: MSD Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MTZJT-727.5B - 045097-MTZJT-727.5B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MTZJT-727.5B
045097-MTZJT-727.5B
Diodes - Zener - Single - MTZJT-727.5B 045097-MTZJT-727.5B
Manufacturer: Rohm Semiconductor Win Source Part Number: 045097-MTZJT-727.5B Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±3% Current - Reverse Leakage @ Vr: 500nA @ 4V Voltage - Zener (Nom) (Vz): 7.5V Impedance (Max) (Zzt): 20 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: MSD Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 045097-MTZJT-727.5B
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±3%
Current - Reverse Leakage @ Vr: 500nA @ 4V
Voltage - Zener (Nom) (Vz): 7.5V
Impedance (Max) (Zzt): 20 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: MSD
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient

Buy Now
7.5V 500MW Zener Diode - 287-MTZJT-727.5B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7.5V 500MW Zener Diode
287-MTZJT-727.5B
7.5V 500MW Zener Diode 287-MTZJT-727.5B
DIODE ZENER 7.5V 500MW MSD Product overview: MTZJT-727.5B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MTZJT-727.5B can be used for catalog matching and distributor lookup.

DIODE ZENER 7.5V 500MW MSD Product overview: MTZJT-727.5B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MTZJT-727.5B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MTZJT-727.5B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MTZJT-727.5B
Discrete Semiconductor Products - Diodes - Zener MTZJT-727.5B
DIODE ZENER 7.5V 500MW MSD

DIODE ZENER 7.5V 500MW MSD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 045097-MTZJT-727.5B 287-MTZJT-727.5B MTZJT-727.5B
Product Name Diodes - Zener - Single - MTZJT-727.5B 7.5V 500MW Zener Diode Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Package MSD Tape & Box (TB) MSD
VZ 7.5 volts 7.26 volts 7.5 volts
ZZT 20 ohms 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4491US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
 - BZT52-C7V5 - Rochester Electronics
Specs
Life Cycle Stage Active
Package SOD123
RoHS Compliant RoHS
View Details
2 suppliers
Zener Diodes - 1697458 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sma
Pin Count 2
RoHS Compliant RoHS
View Details