DIODE ZENER 30V 500MW MSD Product overview: MTZJT-7230A from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MTZJT-7230A can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 796194-MTZJT-7230A
Packaging: Tape in Box
Mounting Style: Through Hole
Package: DO-204AG, DO-34, Axial
Tolerance: ±3%
Power - Max: 500mW
Current - Reverse Leakage @ Vr: 200nA @ 23V
Voltage - Zener (Nom) (Vz): 30V
Part Status: Obsolete(EOL)
Family Name: MTZ J 30A
Categories: Discrete Semiconductor Products
Manufacturer Package: MSD
Impedance (Maximum) (Zzt): 55 Ohm
Alternative Parts (Cross-Reference): TCZX30VB; TCZX30VA; 1N5544; TC1N5255B;
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
DIODE ZENER 30V 500MW MSD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-MTZJT-7230A | 796194-MTZJT-7230A | MTZJT-7230A |
| Product Name | 30V 500MW Zener Diode | Diodes - Zener - Single - MTZJT-7230A | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape & Box (TB) | MSD | |
| RoHS Compliant | RoHS | ||
| ZZT | 55 ohms | 55 ohms | 55 ohms |