Zener Diode 2V 1W ±6% Surface Mount PMDTM
Zener Diode 2V 1W ±6% Surface Mount PMDTM
Zener Diode 2V 1W ±6% Surface Mount PMDTM
ZENER DIODE, 2V, 1W, SOD-128; Zener Voltage Vz Typ:2V; Power Dissipation Pd:1W; Diode Case Style:SOD-128; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:PDZVTF Series; Automotive Qualification RoHS Compliant: Yes
ZENER DIODE, 2V, 1W, SOD-128; Zener Voltage Vz Typ:2V; Power Dissipation Pd:1W; Diode Case Style:SOD-128; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:PDZVTF Series; Automotive Qualification RoHS Compliant: Yes
DIODE ZENER 2.12V 1W PMDTM
Zener Diodes 2-2.24V 40mA SOD-128; PMDTM
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | PDZVTFTR2.0BTR-ND | 94AC7725 | PDZVTFTR2.0B | PDZVTFTR2.0B |
| Product Name | Single Zener Diodes | Zener Diode, 2V, 1W, Sod-128; Zener Voltage Vz Typ Rohm | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | 150 C (302 F) | ? to 150 C (? to 302 F) | 150 C (302 F) | |
| Package | SOD-128 | PMDTM | SOD-128-2 | |
| Pin Count | 2 | |||
| RoHS Compliant | RoHS | |||
| VZ | 2 volts | 2.12 volts |