ROHM Semiconductor USA, LLC Zener Diode PTZ33B

Description
ROHM's zener diodes are available in various lineup as 2-pin mold surfacemount type and complex type.
Request a Quote
Description
ROHM's zener diodes are available in various lineup as 2-pin mold surfacemount type and complex type.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTZ33B is a Zener diode from ROHM Semiconductor USA, LLC, designed for voltage regulation applications. It features a power dissipation rating of 1000 mW and operates within a junction temperature range of -55°C to 150°C. The diode is constructed using silicon epitaxial planar technology, ensuring high reliability in various electronic circuits. The electrical characteristics include a Zener voltage of 33V, with a dynamic impedance of 18Ω and a maximum reverse current of 10OºA at a test current of 10mA. The device is packaged in a small power mold type, suitable for surface mount applications, and is supplied in embossed tape with a quantity of 1500 pieces per reel. Engineers considering the PTZ33B for their projects should note its specifications for effective integration into voltage regulation circuits, particularly where space and reliability are critical.

Datasheet Summary
Powered by GS/AI

The PTZ33B is a Zener diode from ROHM Semiconductor USA, LLC, designed for voltage regulation applications. It features a power dissipation rating of 1000 mW and operates within a junction temperature range of -55°C to 150°C. The diode is constructed using silicon epitaxial planar technology, ensuring high reliability in various electronic circuits. The electrical characteristics include a Zener voltage of 33V, with a dynamic impedance of 18Ω and a maximum reverse current of 10OºA at a test current of 10mA. The device is packaged in a small power mold type, suitable for surface mount applications, and is supplied in embossed tape with a quantity of 1500 pieces per reel. Engineers considering the PTZ33B for their projects should note its specifications for effective integration into voltage regulation circuits, particularly where space and reliability are critical.

Suppliers

Company
Product
Description
Supplier Links
Zener Diode - PTZ33B - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Zener Diode
PTZ33B
Zener Diode PTZ33B
ROHM's zener diodes are available in various lineup as 2-pin mold surfacemount type and complex type.

ROHM's zener diodes are available in various lineup as 2-pin mold surfacemount type and complex type.

Supplier's Site Datasheet
Discrete Semiconductor Products - 354561-PTZ33B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
354561-PTZ33B
Discrete Semiconductor Products 354561-PTZ33B
Manufacturer: Rohm Semiconductor Win Source Part Number: 354561-PTZ33B Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 354561-PTZ33B
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ROHM Semiconductor USA, LLC Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number PTZ33B 354561-PTZ33B
Product Name Zener Diode Discrete Semiconductor Products
Package DO-214AC(SMA)
Pin Count 2
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data