Zener Diode 3.6V 1W ±5.56% Surface Mount PMDTM
DIODE ZENER 3.6V 1W PMDTM
Zener Diodes Zener 10uA 150C Pd 1000mW SOD-128
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | PDZVTR3.6ATR-ND | PDZVTR3.6A | PDZVTR3.6A |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | 150 C (302 F) | 150 C (302 F) | |
| Life Cycle Stage | Declining; Not For New Designs | ||
| Package | PMDTM | SOD-128-2 |