ROHM Semiconductor USA, LLC Single Zener Diodes PTZTFTE2516B

Description
DIODE ZENER 17.25V 1W PMDS
Request a Quote Datasheet
Description
DIODE ZENER 17.25V 1W PMDS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 846-PTZTFTE2516BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
846-PTZTFTE2516BTR-ND
Single Zener Diodes 846-PTZTFTE2516BTR-ND
DIODE ZENER 17.25V 1W PMDS

DIODE ZENER 17.25V 1W PMDS

Buy Now Datasheet
Single Zener Diodes - 846-PTZTFTE2516BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
846-PTZTFTE2516BDKR-ND
Single Zener Diodes 846-PTZTFTE2516BDKR-ND
DIODE ZENER 17.25V 1W PMDS

DIODE ZENER 17.25V 1W PMDS

Buy Now Datasheet
Single Zener Diodes - 846-PTZTFTE2516BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
846-PTZTFTE2516BCT-ND
Single Zener Diodes 846-PTZTFTE2516BCT-ND
DIODE ZENER 17.25V 1W PMDS

DIODE ZENER 17.25V 1W PMDS

Buy Now Datasheet
17.25V 1W Zener Diode - 287-PTZTFTE2516B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
17.25V 1W Zener Diode
287-PTZTFTE2516B
17.25V 1W Zener Diode 287-PTZTFTE2516B
DIODE ZENER 17.25V 1W PMDS Product overview: PTZTFTE2516B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 17.25V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 17.25V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PTZTFTE2516B can be used for catalog matching and distributor lookup.

DIODE ZENER 17.25V 1W PMDS Product overview: PTZTFTE2516B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 17.25V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 17.25V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PTZTFTE2516B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diode, 16.86V, Do-214Ac; Zener Voltage Vz Typ Rohm - 78Y8397 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 16.86V, Do-214Ac; Zener Voltage Vz Typ Rohm
78Y8397
Zener Diode, 16.86V, Do-214Ac; Zener Voltage Vz Typ Rohm 78Y8397
ZENER DIODE, 16.86V, DO-214AC; Zener Voltage Vz Typ:16.86V; Power Dissipation Pd:1W; Diode Case Style:DO-214AC; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:PTZTF Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 16.86V, DO-214AC; Zener Voltage Vz Typ:16.86V; Power Dissipation Pd:1W; Diode Case Style:DO-214AC; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:PTZTF Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - PTZTFTE2516B - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
PTZTFTE2516B
Discrete Semiconductor Products - Diodes - Zener PTZTFTE2516B
DIODE ZENER 17.25V 1W PMDS

DIODE ZENER 17.25V 1W PMDS

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 846-PTZTFTE2516BTR-ND 287-PTZTFTE2516B 78Y8397 PTZTFTE2516B
Product Name Single Zener Diodes 17.25V 1W Zener Diode Zener Diode, 16.86V, Do-214Ac; Zener Voltage Vz Typ Rohm Discrete Semiconductor Products - Diodes - Zener
Tj 150 C (302 F) 150 C (302 F) ? to 150 C (? to 302 F) 150 C (302 F)
Package Tape & Reel (TR) DO-214AC PMDS
RoHS Compliant RoHS RoHS
VZ 16.86 volts 16.86 volts 17.25 volts
ZZT 12 ohms 12 ohms
Unlock Full Specs
to access all available technical data