Zener Diode 9.05V 1W ±6.08% Surface Mount PMDTM
Zener Diode 9.05V 1W ±6.08% Surface Mount PMDTM
Zener Diodes Zener 10uA 150C Pd 1000mW SOD-128
DIODE ZENER 9.05V 1W PMDTM
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | PDZVTR9.1ACT-ND | PDZVTR9.1A | PDZVTR9.1A |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | 150 C (302 F) | |
| Package | SOD-128-2 | PMDTM | |
| Life Cycle Stage | Declining; Not For New Designs |