ROHM Semiconductor USA, LLC Single Zener Diodes PDZVTR33B

Description
Zener Diode 35V 1W ±5.71% Surface Mount PMDTM
Request a Quote Datasheet
Description
Zener Diode 35V 1W ±5.71% Surface Mount PMDTM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - PDZVTR33BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
PDZVTR33BTR-ND
Single Zener Diodes PDZVTR33BTR-ND
Zener Diode 35V 1W ±5.71% Surface Mount PMDTM

Zener Diode 35V 1W ±5.71% Surface Mount PMDTM

Buy Now Datasheet
Single Zener Diodes - PDZVTR33BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
PDZVTR33BCT-ND
Single Zener Diodes PDZVTR33BCT-ND
Zener Diode 35V 1W ±5.71% Surface Mount PMDTM

Zener Diode 35V 1W ±5.71% Surface Mount PMDTM

Buy Now Datasheet
Single Zener Diodes - PDZVTR33BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
PDZVTR33BDKR-ND
Single Zener Diodes PDZVTR33BDKR-ND
Zener Diode 35V 1W ±5.71% Surface Mount PMDTM

Zener Diode 35V 1W ±5.71% Surface Mount PMDTM

Buy Now Datasheet
35V 1W Zener Diode - 287-PDZVTR33B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
35V 1W Zener Diode
287-PDZVTR33B
35V 1W Zener Diode 287-PDZVTR33B
DIODE ZENER 35V 1W PMDTM Product overview: PDZVTR33B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 35V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 35V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PDZVTR33B can be used for catalog matching and distributor lookup.

DIODE ZENER 35V 1W PMDTM Product overview: PDZVTR33B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 35V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 35V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PDZVTR33B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1324805-PDZVTR33B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1324805-PDZVTR33B
Discrete Semiconductor Products - Diodes - Zener - Single 1324805-PDZVTR33B
Manufacturer: Rohm Semiconductor Win Source Part Number: 1324805-PDZVTR33B Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±5.71% Power - Max: 1 W Current - Reverse Leakage @ Vr: 10 µA @ 25 V Voltage - Zener (Nom) (Vz): 35 V Impedance (Max) (Zzt): 18 Ohms Supplier Device Package: PMDTM Temperature Range - Operating: 150°C (TJ) Case / Package: SOD-128 ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0050 Other Part Number: PDZVTR33BCT,PDZVTR33 BTR,PDZVTR33BDKR Base Product Number: PDZVTR33 RoHS Status: ROHS3 Compliant

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1324805-PDZVTR33B
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±5.71%
Power - Max: 1 W
Current - Reverse Leakage @ Vr: 10 µA @ 25 V
Voltage - Zener (Nom) (Vz): 35 V
Impedance (Max) (Zzt): 18 Ohms
Supplier Device Package: PMDTM
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOD-128
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0050
Other Part Number: PDZVTR33BCT,PDZVTR33BTR,PDZVTR33BDKR
Base Product Number: PDZVTR33
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
PDZVTR33B
Zener Diodes PDZVTR33B
Zener Diodes Zener 10uA 150C Pd 1000mW SOD-128

Zener Diodes Zener 10uA 150C Pd 1000mW SOD-128

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - PDZVTR33B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
PDZVTR33B
Discrete Semiconductor Products - Diodes - Zener PDZVTR33B
DIODE ZENER 35V 1W PMDTM

DIODE ZENER 35V 1W PMDTM

Supplier's Site
Single Zener Diodes - PDZVTR33B - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
PDZVTR33B
Single Zener Diodes PDZVTR33B
DIODE ZENER 35V 1W PMDTM

DIODE ZENER 35V 1W PMDTM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number PDZVTR33BTR-ND 287-PDZVTR33B 1324805-PDZVTR33B PDZVTR33B PDZVTR33B PDZVTR33B
Product Name Single Zener Diodes 35V 1W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package Tape & Reel (TR) SOD-128 SOD-128-2 PMDTM SOD-128
RoHS Compliant RoHS RoHS
VZ 33 volts 35 volts 35 volts 35 volts
Unlock Full Specs
to access all available technical data