ROHM Semiconductor USA, LLC Single Zener Diodes PDZVTFTR2.2B

Description
Zener Diode 2.2V 1W ±5.68% Surface Mount PMDTM
Request a Quote Datasheet
Description
Zener Diode 2.2V 1W ±5.68% Surface Mount PMDTM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - PDZVTFTR2.2BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
PDZVTFTR2.2BCT-ND
Single Zener Diodes PDZVTFTR2.2BCT-ND
Zener Diode 2.2V 1W ±5.68% Surface Mount PMDTM

Zener Diode 2.2V 1W ±5.68% Surface Mount PMDTM

Buy Now Datasheet
Single Zener Diodes - PDZVTFTR2.2BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
PDZVTFTR2.2BTR-ND
Single Zener Diodes PDZVTFTR2.2BTR-ND
Zener Diode 2.2V 1W ±5.68% Surface Mount PMDTM

Zener Diode 2.2V 1W ±5.68% Surface Mount PMDTM

Buy Now Datasheet
Single Zener Diodes - PDZVTFTR2.2BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
PDZVTFTR2.2BDKR-ND
Single Zener Diodes PDZVTFTR2.2BDKR-ND
Zener Diode 2.2V 1W ±5.68% Surface Mount PMDTM

Zener Diode 2.2V 1W ±5.68% Surface Mount PMDTM

Buy Now Datasheet
Zener Diode, 2.2V, 1W, Sod-128; Zener Voltage Vz Typ Rohm - 94AC7726 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 2.2V, 1W, Sod-128; Zener Voltage Vz Typ Rohm
94AC7726
Zener Diode, 2.2V, 1W, Sod-128; Zener Voltage Vz Typ Rohm 94AC7726
ZENER DIODE, 2.2V, 1W, SOD-128; Zener Voltage Vz Typ:2.2V; Power Dissipation Pd:1W; Diode Case Style:SOD-128; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:PDZVTF Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 2.2V, 1W, SOD-128; Zener Voltage Vz Typ:2.2V; Power Dissipation Pd:1W; Diode Case Style:SOD-128; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:PDZVTF Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 2.2V, 1W, Sod-128; Zener Voltage Vz Typ Rohm - 32AJ8473 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 2.2V, 1W, Sod-128; Zener Voltage Vz Typ Rohm
32AJ8473
Zener Diode, 2.2V, 1W, Sod-128; Zener Voltage Vz Typ Rohm 32AJ8473
ZENER DIODE, 2.2V, 1W, SOD-128; Zener Voltage Vz Typ:2.2V; Power Dissipation Pd:1W; Diode Case Style:SOD-128; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:PDZVTF Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 2.2V, 1W, SOD-128; Zener Voltage Vz Typ:2.2V; Power Dissipation Pd:1W; Diode Case Style:SOD-128; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:PDZVTF Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
PDZVTFTR2.2B
Zener Diodes PDZVTFTR2.2B
Zener Diodes 2.2-2.45V 40mA SOD-128; PMDTM

Zener Diodes 2.2-2.45V 40mA SOD-128; PMDTM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - PDZVTFTR2.2B - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
PDZVTFTR2.2B
Discrete Semiconductor Products - Diodes - Zener PDZVTFTR2.2B
DIODE ZENER 2.32V 1W PMDTM

DIODE ZENER 2.32V 1W PMDTM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number PDZVTFTR2.2BCT-ND 94AC7726 PDZVTFTR2.2B PDZVTFTR2.2B
Product Name Single Zener Diodes Zener Diode, 2.2V, 1W, Sod-128; Zener Voltage Vz Typ Rohm Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj 150 C (302 F) ? to 150 C (? to 302 F) 150 C (302 F)
Package SOD-128 SOD-128-2 PMDTM
Pin Count 2
RoHS Compliant RoHS
VZ 2.2 volts 2.32 volts
Unlock Full Specs
to access all available technical data