DIODE ZENER 2.2V 1W PMDTM Product overview: PDZVTR2.2B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.2V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.2V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PDZVTR2.2B can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1324163-PDZVTR2.2B
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±5.68%
Power - Max: 1 W
Current - Reverse Leakage @ Vr: 200 µA @ 700 mV
Voltage - Zener (Nom) (Vz): 2.2 V
Impedance (Max) (Zzt): 20 Ohms
Supplier Device Package: PMDTM
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOD-128
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0050
Other Part Number: 846-PDZVTR2.2BDKR,84
Base Product Number: PDZVTR2.2
RoHS Status: ROHS3 Compliant
Zener Diode 2.2V 1W ±5.68% Surface Mount PMDTM
Zener Diode 2.2V 1W ±5.68% Surface Mount PMDTM
Zener Diode 2.2V 1W ±5.68% Surface Mount PMDTM
DIODE ZENER 2.2V 1W PMDTM
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 287-PDZVTR2.2B | 1324163-PDZVTR2.2B | 846-PDZVTR2.2BCT-ND | PDZVTR2.2B |
| Product Name | 2.2V 1W Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape & Reel (TR) | SOD-128 | PMDTM | |
| RoHS Compliant | RoHS | RoHS | ||
| VZ | 2.2 volts | 2.2 volts | 2.2 volts | |
| ZZT | 20 ohms | 20 ohms | 20 ohms |