ROHM Semiconductor USA, LLC Single Zener Diodes PDZVTFTR22B

Description
Zener Diode 22V 1W ±5.68% Surface Mount PMDTM
Request a Quote Datasheet
Description
Zener Diode 22V 1W ±5.68% Surface Mount PMDTM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - PDZVTFTR22BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
PDZVTFTR22BDKR-ND
Single Zener Diodes PDZVTFTR22BDKR-ND
Zener Diode 22V 1W ±5.68% Surface Mount PMDTM

Zener Diode 22V 1W ±5.68% Surface Mount PMDTM

Buy Now Datasheet
Single Zener Diodes - PDZVTFTR22BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
PDZVTFTR22BCT-ND
Single Zener Diodes PDZVTFTR22BCT-ND
Zener Diode 22V 1W ±5.68% Surface Mount PMDTM

Zener Diode 22V 1W ±5.68% Surface Mount PMDTM

Buy Now Datasheet
Single Zener Diodes - PDZVTFTR22BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
PDZVTFTR22BTR-ND
Single Zener Diodes PDZVTFTR22BTR-ND
Zener Diode 22V 1W ±5.68% Surface Mount PMDTM

Zener Diode 22V 1W ±5.68% Surface Mount PMDTM

Buy Now Datasheet
23.25V 1W Zener Diode - 287-PDZVTFTR22B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
23.25V 1W Zener Diode
287-PDZVTFTR22B
23.25V 1W Zener Diode 287-PDZVTFTR22B
DIODE ZENER 23.25V 1W PMDTM Product overview: PDZVTFTR22B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 23.25V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 23.25V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PDZVTFTR22B can be used for catalog matching and distributor lookup.

DIODE ZENER 23.25V 1W PMDTM Product overview: PDZVTFTR22B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 23.25V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 23.25V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PDZVTFTR22B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1337852-PDZVTFTR22B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1337852-PDZVTFTR22B
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1337852-PDZVTFTR22B
Win Source Part Number: 1337852-PDZVTFTR22B Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 3,000 Tolerance: ±5.68% Power - Max: 1 W Current - Reverse Leakage @ Vr: 10 µA @ 17 V Mounting Type: Surface Mount Package / Case: SOD-128 Supplier Device Package: PMDTM Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Rohm Semiconductor Base Product Number: PDZVTFTR22 Voltage - Zener (Nom) (Vz): 22 V Impedance (Max) (Zzt): 14 Ohms

Win Source Part Number: 1337852-PDZVTFTR22B
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Tolerance: ±5.68%
Power - Max: 1 W
Current - Reverse Leakage @ Vr: 10 µA @ 17 V
Mounting Type: Surface Mount
Package / Case: SOD-128
Supplier Device Package: PMDTM
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Rohm Semiconductor
Base Product Number: PDZVTFTR22
Voltage - Zener (Nom) (Vz): 22 V
Impedance (Max) (Zzt): 14 Ohms

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
PDZVTFTR22B
Zener Diodes PDZVTFTR22B
Zener Diodes 22-24.5V 10mA SOD-128; PMDTM

Zener Diodes 22-24.5V 10mA SOD-128; PMDTM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - PDZVTFTR22B - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
PDZVTFTR22B
Discrete Semiconductor Products - Diodes - Zener PDZVTFTR22B
DIODE ZENER 23.25V 1W PMDTM

DIODE ZENER 23.25V 1W PMDTM

Supplier's Site
Zener Diode, 22V, 1W, Sod-128; Zener Voltage Vz Typ Rohm - 94AC7730 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 22V, 1W, Sod-128; Zener Voltage Vz Typ Rohm
94AC7730
Zener Diode, 22V, 1W, Sod-128; Zener Voltage Vz Typ Rohm 94AC7730
ZENER DIODE, 22V, 1W, SOD-128; Zener Voltage Vz Typ:22V; Power Dissipation Pd:1W; Diode Case Style:SOD-128; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:PDZVTF Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 22V, 1W, SOD-128; Zener Voltage Vz Typ:22V; Power Dissipation Pd:1W; Diode Case Style:SOD-128; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:PDZVTF Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 22V, 1W, Sod-128; Zener Voltage Vz Typ Rohm - 32AJ8477 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 22V, 1W, Sod-128; Zener Voltage Vz Typ Rohm
32AJ8477
Zener Diode, 22V, 1W, Sod-128; Zener Voltage Vz Typ Rohm 32AJ8477
ZENER DIODE, 22V, 1W, SOD-128; Zener Voltage Vz Typ:22V; Power Dissipation Pd:1W; Diode Case Style:SOD-128; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:PDZVTF Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 22V, 1W, SOD-128; Zener Voltage Vz Typ:22V; Power Dissipation Pd:1W; Diode Case Style:SOD-128; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:PDZVTF Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number PDZVTFTR22BDKR-ND 287-PDZVTFTR22B 1337852-PDZVTFTR22B PDZVTFTR22B PDZVTFTR22B 94AC7730
Product Name Single Zener Diodes 23.25V 1W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 22V, 1W, Sod-128; Zener Voltage Vz Typ Rohm
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F) ? to 150 C (? to 302 F)
Package Tape & Reel (TR) SOD-128 SOD-128-2 PMDTM SOD-128
RoHS Compliant RoHS RoHS
VZ 22 volts 22 volts 23.25 volts 22 volts
ZZT 14 ohms 14 ohms 14 ohms
Unlock Full Specs
to access all available technical data