Zener Diode 32V 1W ±6.25% Surface Mount PMDTM
Zener Diode 32V 1W ±6.25% Surface Mount PMDTM
Zener Diode 32V 1W ±6.25% Surface Mount PMDTM
DIODE ZENER 32V 1W PMDTM
Zener Diodes 1000mW Pd SOD-128 PMDTM 30Vz(V) Min
DIODE ZENER 32V 1W PMDTM
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | PDZVTR30BDKR-ND | PDZVTR30B | PDZVTR30B | PDZVTR30B |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Single Zener Diodes |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |
| Life Cycle Stage | Active | |||
| Package | PMDTM | SOD-128-2 | SOD-128 |