ROHM Semiconductor USA, LLC Diodes - Zener - Single - MTZJT-7218B MTZJT-7218B

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 755255-MTZJT-7218B Packaging: Tape in Box Mounting Style: Through Hole Package: DO-204AG, DO-34, Axial Tolerance: ±3% Power - Max: 500mW Current - Reverse Leakage @ Vr: 200nA @ 13V Voltage - Zener (Nom) (Vz): 18V Part Status: Obsolete(EOL) Family Name: MTZJ18B Categories: Discrete Semiconductor Products Manufacturer Homepage: www.rohm.com Manufacturer Package: MSD Impedance (Maximum) (Zzt): 30 Ohm Introduction Date: October 15, 1998 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 755255-MTZJT-7218B Packaging: Tape in Box Mounting Style: Through Hole Package: DO-204AG, DO-34, Axial Tolerance: ±3% Power - Max: 500mW Current - Reverse Leakage @ Vr: 200nA @ 13V Voltage - Zener (Nom) (Vz): 18V Part Status: Obsolete(EOL) Family Name: MTZJ18B Categories: Discrete Semiconductor Products Manufacturer Homepage: www.rohm.com Manufacturer Package: MSD Impedance (Maximum) (Zzt): 30 Ohm Introduction Date: October 15, 1998 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MTZJT-7218B - 755255-MTZJT-7218B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MTZJT-7218B
755255-MTZJT-7218B
Diodes - Zener - Single - MTZJT-7218B 755255-MTZJT-7218B
Manufacturer: Rohm Semiconductor Win Source Part Number: 755255-MTZJT-7218B Packaging: Tape in Box Mounting Style: Through Hole Package: DO-204AG, DO-34, Axial Tolerance: ±3% Power - Max: 500mW Current - Reverse Leakage @ Vr: 200nA @ 13V Voltage - Zener (Nom) (Vz): 18V Part Status: Obsolete(EOL) Family Name: MTZJ18B Categories: Discrete Semiconductor Products Manufacturer Homepage: www.rohm.com Manufacturer Package: MSD Impedance (Maximum) (Zzt): 30 Ohm Introduction Date: October 15, 1998 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 755255-MTZJT-7218B
Packaging: Tape in Box
Mounting Style: Through Hole
Package: DO-204AG, DO-34, Axial
Tolerance: ±3%
Power - Max: 500mW
Current - Reverse Leakage @ Vr: 200nA @ 13V
Voltage - Zener (Nom) (Vz): 18V
Part Status: Obsolete(EOL)
Family Name: MTZJ18B
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.rohm.com
Manufacturer Package: MSD
Impedance (Maximum) (Zzt): 30 Ohm
Introduction Date: October 15, 1998
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited

Buy Now
18V 500MW Zener Diode - 287-MTZJT-7218B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18V 500MW Zener Diode
287-MTZJT-7218B
18V 500MW Zener Diode 287-MTZJT-7218B
DIODE ZENER 18V 500MW MSD Product overview: MTZJT-7218B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MTZJT-7218B can be used for catalog matching and distributor lookup.

DIODE ZENER 18V 500MW MSD Product overview: MTZJT-7218B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MTZJT-7218B can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - MTZJT-7218B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MTZJT-7218B
Discrete Semiconductor Products - Diodes - Zener MTZJT-7218B
DIODE ZENER 18V 500MW MSD

DIODE ZENER 18V 500MW MSD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 755255-MTZJT-7218B 287-MTZJT-7218B MTZJT-7218B
Product Name Diodes - Zener - Single - MTZJT-7218B 18V 500MW Zener Diode Discrete Semiconductor Products - Diodes - Zener
VZ 18 volts 18 volts
ZZT 30 ohms 30 ohms 30 ohms
IR 2.00E-4 mA 200 mA
Unlock Full Specs
to access all available technical data