Manufacturer: Rohm Semiconductor
Win Source Part Number: 119483-PTZTE2530A
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±7%
Current - Reverse Leakage @ Vr: 10μA @ 23V
Voltage - Zener (Nom) (Vz): 30V
Impedance (Max) (Zzt): 18 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PMDS
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Zener Diode 30V 1W ±7% Surface Mount PMDS
Zener Diode 30V 1W ±7% Surface Mount PMDS
DIODE ZENER 30V 1W PMDS Product overview: PTZTE2530A from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PTZTE2530A can be used for catalog matching and distributor lookup.
DIODE ZENER 30V 1W PMDS
DIODE ZENER 30V 1W PMDS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 119483-PTZTE2530A | 846-PTZTE2530ATR-ND | 287-PTZTE2530A | PTZTE2530A | PTZTE2530A | PTZTE2530A |
| Product Name | Diodes - Zener - Single - PTZTE2530A | Single Zener Diodes | 30V 1W Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Single Zener Diodes |
| Life Cycle Stage | Active | Declining; Not For New Designs | ||||
| Package | PMDS | Tape & Reel (TR) | PMDS | SOD-106; SOD-106-2 | DO-214AC, SMA; SMA | |
| VZ | 30 volts | 30 volts | 30 volts | 30 volts | ||
| ZZT | 18 ohms | 18 ohms | 18 ohms | 18 ohms |