ROHM Semiconductor USA, LLC Diodes - Zener - Single - MTZJT-723.9B MTZJT-723.9B

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 790268-MTZJT-723.9B Packaging: Tape in Box Mounting Style: Through Hole Package: DO-204AG, DO-34, Axial Tolerance: ±3% Power - Max: 500mW Current - Reverse Leakage @ Vr: 5μA @ 1V Voltage - Zener (Nom) (Vz): 3.9V Part Status: Obsolete(EOL) Categories: Discrete Semiconductor Products Manufacturer Package: MSD Impedance (Maximum) (Zzt): 100 Ohm Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 790268-MTZJT-723.9B Packaging: Tape in Box Mounting Style: Through Hole Package: DO-204AG, DO-34, Axial Tolerance: ±3% Power - Max: 500mW Current - Reverse Leakage @ Vr: 5μA @ 1V Voltage - Zener (Nom) (Vz): 3.9V Part Status: Obsolete(EOL) Categories: Discrete Semiconductor Products Manufacturer Package: MSD Impedance (Maximum) (Zzt): 100 Ohm Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MTZJT-723.9B - 790268-MTZJT-723.9B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MTZJT-723.9B
790268-MTZJT-723.9B
Diodes - Zener - Single - MTZJT-723.9B 790268-MTZJT-723.9B
Manufacturer: Rohm Semiconductor Win Source Part Number: 790268-MTZJT-723.9B Packaging: Tape in Box Mounting Style: Through Hole Package: DO-204AG, DO-34, Axial Tolerance: ±3% Power - Max: 500mW Current - Reverse Leakage @ Vr: 5μA @ 1V Voltage - Zener (Nom) (Vz): 3.9V Part Status: Obsolete(EOL) Categories: Discrete Semiconductor Products Manufacturer Package: MSD Impedance (Maximum) (Zzt): 100 Ohm Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 790268-MTZJT-723.9B
Packaging: Tape in Box
Mounting Style: Through Hole
Package: DO-204AG, DO-34, Axial
Tolerance: ±3%
Power - Max: 500mW
Current - Reverse Leakage @ Vr: 5μA @ 1V
Voltage - Zener (Nom) (Vz): 3.9V
Part Status: Obsolete(EOL)
Categories: Discrete Semiconductor Products
Manufacturer Package: MSD
Impedance (Maximum) (Zzt): 100 Ohm
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Diodes - Zener - MTZJT-723.9B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MTZJT-723.9B
Discrete Semiconductor Products - Diodes - Zener MTZJT-723.9B
DIODE ZENER 3.9V 500MW MSD

DIODE ZENER 3.9V 500MW MSD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes
Product Number 790268-MTZJT-723.9B MTZJT-723.9B
Product Name Diodes - Zener - Single - MTZJT-723.9B Discrete Semiconductor Products - Diodes - Zener
VZ 3.9 volts 3.9 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4490 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Voltage regulator diodes - BZT52-C3V6J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
View Details
6 suppliers
Zener Diodes - 1219505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details