ROHM Semiconductor USA, LLC Single Zener Diodes PDZVTFTR13B

Description
Zener Diode 13V 1W ±6.54% Surface Mount PMDTM
Request a Quote Datasheet
Description
Zener Diode 13V 1W ±6.54% Surface Mount PMDTM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - PDZVTFTR13BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
PDZVTFTR13BDKR-ND
Single Zener Diodes PDZVTFTR13BDKR-ND
Zener Diode 13V 1W ±6.54% Surface Mount PMDTM

Zener Diode 13V 1W ±6.54% Surface Mount PMDTM

Buy Now Datasheet
Single Zener Diodes - PDZVTFTR13BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
PDZVTFTR13BCT-ND
Single Zener Diodes PDZVTFTR13BCT-ND
Zener Diode 13V 1W ±6.54% Surface Mount PMDTM

Zener Diode 13V 1W ±6.54% Surface Mount PMDTM

Buy Now Datasheet
Single Zener Diodes - PDZVTFTR13BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
PDZVTFTR13BTR-ND
Single Zener Diodes PDZVTFTR13BTR-ND
Zener Diode 13V 1W ±6.54% Surface Mount PMDTM

Zener Diode 13V 1W ±6.54% Surface Mount PMDTM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - PDZVTFTR13B - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
PDZVTFTR13B
Discrete Semiconductor Products - Diodes - Zener PDZVTFTR13B
DIODE ZENER 14.15V 1W PMDTM

DIODE ZENER 14.15V 1W PMDTM

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
PDZVTFTR13B
Zener Diodes PDZVTFTR13B
Zener Diodes 13.3-15V 20mA SOD-128; PMDTM

Zener Diodes 13.3-15V 20mA SOD-128; PMDTM

Buy Now Datasheet
Zener Diode, 13V, 1W, Sod-128; Zener Voltage Vz Typ Rohm - 94AC7721 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 13V, 1W, Sod-128; Zener Voltage Vz Typ Rohm
94AC7721
Zener Diode, 13V, 1W, Sod-128; Zener Voltage Vz Typ Rohm 94AC7721
ZENER DIODE, 13V, 1W, SOD-128; Zener Voltage Vz Typ:13V; Power Dissipation Pd:1W; Diode Case Style:SOD-128; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:PDZVTF Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 13V, 1W, SOD-128; Zener Voltage Vz Typ:13V; Power Dissipation Pd:1W; Diode Case Style:SOD-128; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:PDZVTF Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 13V, 1W, Sod-128; Zener Voltage Vz Typ Rohm - 29AK3198 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 13V, 1W, Sod-128; Zener Voltage Vz Typ Rohm
29AK3198
Zener Diode, 13V, 1W, Sod-128; Zener Voltage Vz Typ Rohm 29AK3198
ZENER DIODE, 13V, 1W, SOD-128; Zener Voltage Vz Typ:13V; Power Dissipation Pd:1W; Diode Case Style:SOD-128; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:PDZVTF Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 13V, 1W, SOD-128; Zener Voltage Vz Typ:13V; Power Dissipation Pd:1W; Diode Case Style:SOD-128; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:PDZVTF Series; Automotive RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number PDZVTFTR13BDKR-ND PDZVTFTR13B PDZVTFTR13B 94AC7721
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode, 13V, 1W, Sod-128; Zener Voltage Vz Typ Rohm
Tj 150 C (302 F) 150 C (302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active
Package PMDTM SOD-128-2 SOD-128
VZ 14.15 volts 13 volts
ZZT 10 ohms
Unlock Full Specs
to access all available technical data