Zener Diode 16.9V 1W ±6% Surface Mount PMDS
Manufacturer: Rohm Semiconductor
Win Source Part Number: 026968-PTZTE2516B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Current - Reverse Leakage @ Vr: 10μA @ 12V
Voltage - Zener (Nom) (Vz): 16.9V
Impedance (Max) (Zzt): 12 Ohm
Family Name: PTZ16B
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PMDS
Maximum Power Dissipation: 1W
Alternative Parts (Cross-Reference): PTZ 16B-TP; SML4745/11; CMZ5930B BK Lead Free; CMZ5930B TR13 Tin/Lead ;
Introduction Date: September 19, 2005
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
DIODE ZENER 16.9V 1W PMDS Product overview: PTZTE2516B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16.9V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16.9V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PTZTE2516B can be used for catalog matching and distributor lookup.
DIODE ZENER 16.9V 1W PMDS
DIODE ZENER 16.9V 1W PMDS
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | PTZTE2516BTR-ND | 026968-PTZTE2516B | 287-PTZTE2516B | PTZTE2516B | PTZTE2516B | PTZTE2516B |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - PTZTE2516B | 16.9V 1W Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Single Zener Diodes |
| Life Cycle Stage | Active | Declining; Not For New Designs | ||||
| Package | PMDS | Tape & Reel (TR) | PMDS | SOD-106; SOD-106-2 | DO-214AC, SMA; SMA | |
| VZ | 16.9 volts | 16.9 volts | 16.9 volts | |||
| ZZT | 12 ohms | 12 ohms | 12 ohms | 12 ohms |