Zener Diode 39.2V 1W ±5% Surface Mount PMDS
Zener Diode 39.2V 1W ±5% Surface Mount PMDS
Zener Diode 39.2V 1W ±5% Surface Mount PMDS
Manufacturer: Rohm Semiconductor
Win Source Part Number: 026980-PTZTE2536B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 10μA @ 27V
Voltage - Zener (Nom) (Vz): 39.2V
Impedance (Max) (Zzt): 20 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PMDS
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
DIODE ZENER 39.2V 1W PMDS
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 846-PTZTE2536BDKR-ND | 026980-PTZTE2536B | PTZTE2536B | PTZTE2536B |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - PTZTE2536B | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Life Cycle Stage | Active | Declining; Not For New Designs | ||
| Package | PMDS | PMDS | SOD-106; SOD-106-2 | |
| VZ | 39.2 volts | 39.2 volts |