The PTZTF16B is a high power Zener diode from ROHM Semiconductor GmbH, designed for automotive applications. It has a power dissipation rating of 1W and operates at a maximum reverse voltage of 16V. The diode is AEC-Q101 qualified, ensuring its reliability in automotive environments. It features a small power mold type package (DO-214AC) and is suitable for voltage regulation tasks. The device has a junction temperature rating of up to 150°C and a storage temperature range of -55°C to 150°C. It is packaged in embossed tape for automated assembly, with a reel size of 180mm and a taping width of 12mm, containing 1500 pieces per reel. This Zener diode is appropriate for engineers seeking a robust solution for voltage regulation in automotive circuits.
ROHM's zener diodes are available in various lineup as 2-pin mold surface mount type and complex type.
ROHM's zener diodes are available in various lineup as 2-pin mold surfacemount type and complex type.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | PTZTF16B | PTZTF16B |
| Product Name | 1W 16V, DO-214AC, High Power Zener Diode for Automotive | Zener Diode (corresponds to AEC-Q101) |
| Package | PMDS | DO-214AC(SMA) |
| Pin Count | 2 | 2 |
| RoHS Compliant | RoHS | RoHS |