Win Source Part Number: 1351235-PDZVTFTR20B
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Tolerance: ±6%
Power - Max: 1 W
Current - Reverse Leakage @ Vr: 10 µA @ 15 V
Mounting Type: Surface Mount
Package / Case: SOD-128
Supplier Device Package: PMDTM
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Rohm Semiconductor
Base Product Number: PDZVTFTR20
Voltage - Zener (Nom) (Vz): 20 V
Impedance (Max) (Zzt): 14 Ohms
Zener Diode 20V 1W ±6% Surface Mount PMDTM
Zener Diode 20V 1W ±6% Surface Mount PMDTM
Zener Diode 20V 1W ±6% Surface Mount PMDTM
DIODE ZENER 21.2V 1W PMDTM Product overview: PDZVTFTR20B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 21.2V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 21.2V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PDZVTFTR20B can be used for catalog matching and distributor lookup.
DIODE ZENER 21.2V 1W PMDTM
ZENER DIODE, 20V, 1W, SOD-128; Zener Voltage Vz Typ:20V; Power Dissipation Pd:1W; Diode Case Style:SOD-128; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:PDZVTF Series; Automotive RoHS Compliant: Yes
ZENER DIODE, 20V, 1W, SOD-128; Zener Voltage Vz Typ:20V; Power Dissipation Pd:1W; Diode Case Style:SOD-128; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:PDZVTF Series; Automotive RoHS Compliant: Yes
Zener Diodes 20-22.4V 20mA SOD-128; PMDTM
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1351235-PDZVTFTR20B | PDZVTFTR20BDKR-ND | 287-PDZVTFTR20B | PDZVTFTR20B | 94AC7729 | PDZVTFTR20B |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes | Single Zener Diodes | 21.2V 1W Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 20V, 1W, Sod-128; Zener Voltage Vz Typ Rohm | Zener Diodes |
| Package | SOD-128 | Tape & Reel (TR) | PMDTM | SOD-128 | SOD-128-2 | |
| VZ | 20 volts | 20 volts | 21.2 volts | 20 volts | ||
| ZZT | 14 ohms | 14 ohms | 14 ohms | |||
| IR | 0.0100 mA | 10 mA | ||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) |