ROHM Semiconductor USA, LLC 4.7V 500MW Zener Diode MTZJT-774.7C

Description
DIODE ZENER 4.7V 500MW MSD Product overview: MTZJT-774.7C from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MTZJT-774.7C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 4.7V 500MW MSD Product overview: MTZJT-774.7C from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MTZJT-774.7C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.7V 500MW Zener Diode - 287-MTZJT-774.7C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7V 500MW Zener Diode
287-MTZJT-774.7C
4.7V 500MW Zener Diode 287-MTZJT-774.7C
DIODE ZENER 4.7V 500MW MSD Product overview: MTZJT-774.7C from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MTZJT-774.7C can be used for catalog matching and distributor lookup.

DIODE ZENER 4.7V 500MW MSD Product overview: MTZJT-774.7C from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MTZJT-774.7C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - MTZJT-774.7C-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MTZJT-774.7C-ND
Single Zener Diodes MTZJT-774.7C-ND
Zener Diode 4.7V 500mW ±3% Through Hole MSD

Zener Diode 4.7V 500mW ±3% Through Hole MSD

Buy Now Datasheet
Diodes - Zener - Single - MTZJT-774.7C - 1081124-MTZJT-774.7C - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MTZJT-774.7C
1081124-MTZJT-774.7C
Diodes - Zener - Single - MTZJT-774.7C 1081124-MTZJT-774.7C
Manufacturer: Rohm Semiconductor Win Source Part Number: 1081124-MTZJT-774.7C Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±3% Current - Reverse Leakage @ Vr: 5μA @ 1V Voltage - Zener (Nom) (Vz): 4.7V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: MSD Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1081124-MTZJT-774.7C
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±3%
Current - Reverse Leakage @ Vr: 5μA @ 1V
Voltage - Zener (Nom) (Vz): 4.7V
Impedance (Max) (Zzt): 80 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: MSD
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MTZJT-774.7C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MTZJT-774.7C
Discrete Semiconductor Products - Diodes - Zener MTZJT-774.7C
DIODE ZENER 4.7V 500MW MSD

DIODE ZENER 4.7V 500MW MSD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-MTZJT-774.7C MTZJT-774.7C-ND 1081124-MTZJT-774.7C MTZJT-774.7C
Product Name 4.7V 500MW Zener Diode Single Zener Diodes Diodes - Zener - Single - MTZJT-774.7C Discrete Semiconductor Products - Diodes - Zener
Package Tape & Box (TB) MSD MSD
RoHS Compliant RoHS
ZZT 80 ohms 80 ohms 80 ohms
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Unlock Full Specs
to access all available technical data