Zener Diode 33V 1W ±6% Surface Mount PMDS
DIODE ZENER 33V 1W PMDS
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | PTZTE2533ATR-ND | PTZTE2533A | PTZTE2533A |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Life Cycle Stage | Declining; Not For New Designs |