The PTZ2.7B is a Zener diode from ROHM Semiconductor USA, LLC, designed for voltage regulation applications. It features a power dissipation rating of 1000 mW and operates within a junction temperature range of -55°C to 150°C. The diode is constructed using silicon epitaxial planar technology, ensuring high reliability in various electronic circuits. The Zener voltage for this specific part is rated at 2.7V, with a dynamic impedance of 15Ω and a maximum reverse current of 40OºA at a test current of 40mA. The device is packaged in a small power mold type, suitable for surface mount applications, and is supplied in embossed tape with a reel size of 180mm and a taping width of 12mm, containing 1500 pieces per reel. Engineers considering the PTZ2.7B for their projects should note its specifications and reliability for effective voltage regulation in their designs.
ROHM's zener diodes are available in various lineup as 2-pin mold surfacemount type and complex type.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | PTZ2.7B |
| Product Name | Zener Diode |
| Package | DO-214AC(SMA) |