The PDZVTF10B is a Zener diode with a nominal Zener voltage of 10V and a power dissipation rating of 1W. It is housed in a SOD-128 package, which is a small power mold type suitable for space-constrained applications. The diode is AEC-Q101 qualified, indicating its reliability for automotive applications. The maximum junction temperature is rated at 150°C, and it can operate within a storage temperature range of -55°C to 150°C. The device features a dynamic impedance of 6Ω at a test current of 40mA, with a maximum reverse current of 10OºA. It is packaged in embossed tape for automated assembly, with a minimum order quantity of 3000 pieces. The product is RoHS compliant, making it suitable for environmentally conscious designs.
Zener Diode 10V 1W ±6% Surface Mount PMDTM
Zener Diode 10V 1W ±6% Surface Mount PMDTM
Zener Diode 10V 1W ±6% Surface Mount PMDTM
DIODE ZENER 10.6V 1W PMDTM
Zener Diodes 10-11.2V 40mA SOD-128; PMDTM
ZENER DIODE, 10V, 1W, SOD-128; Zener Voltage Vz Typ:10V; Power Dissipation Pd:1W; Diode Case Style:SOD-128; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:PDZVTF Series; Automotive RoHS Compliant: Yes
ZENER DIODE, 10V, 1W, SOD-128; Zener Voltage Vz Typ:10V; Power Dissipation Pd:1W; Diode Case Style:SOD-128; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:PDZVTF Series; Automotive RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | PDZVTFTR10BTR-ND | PDZVTFTR10B | PDZVTFTR10B | 94AC7718 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Zener Diode, 10V, 1W, Sod-128; Zener Voltage Vz Typ Rohm |
| Tj | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) | |
| Life Cycle Stage | Active | |||
| Package | PMDTM | SOD-128-2 | SOD-128 | |
| VZ | 10.6 volts | 10 volts | ||
| ZZT | 6 ohms |