DIODE ZENER 10.3V 1W PMDS Product overview: PTZTE2510B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10.3V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10.3V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PTZTE2510B can be used for catalog matching and distributor lookup.
Zener Diode 10.3V 1W ±6% Surface Mount PMDS
Manufacturer: Rohm Semiconductor
Win Source Part Number: 045964-PTZTE2510B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Current - Reverse Leakage @ Vr: 10μA @ 7V
Voltage - Zener (Nom) (Vz): 10.3V
Impedance (Max) (Zzt): 6 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PMDS
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
DIODE ZENER 10.3V 1W PMDS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-PTZTE2510B | PTZTE2510BTR-ND | 045964-PTZTE2510B | PTZTE2510B | PTZTE2510B |
| Product Name | 10.3V 1W Zener Diode | Single Zener Diodes | Diodes - Zener - Single - PTZTE2510B | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape & Reel (TR) | PMDS | SOD-106; SOD-106-2 | PMDS | |
| RoHS Compliant | RoHS | ||||
| ZZT | 6 ohms | 6 ohms | 6 ohms | ||
| Life Cycle Stage | Active | Declining; Not For New Designs |