DIODE ZENER 19V 1W PMDS Product overview: PTZTE2518B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 19V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 19V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PTZTE2518B can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 026969-PTZTE2518B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Current - Reverse Leakage @ Vr: 10μA @ 13V
Voltage - Zener (Nom) (Vz): 19V
Impedance (Max) (Zzt): 12 Ohm
Family Name: PTZ18B
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PMDS
Maximum Power Dissipation: 1W
Alternative Parts (Cross-Reference): PTZ 16B-TP; SMAJ5931B/TR7; SMAJ5931B;
Introduction Date: September 19, 2005
ECCN: EAR99
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Zener Diode 18V 1W ±6% Surface Mount PMDS
DIODE ZENER 19V 1W PMDS
DIODE ZENER 19V 1W PMDS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-PTZTE2518B | 026969-PTZTE2518B | 846-PTZTE2518BTR-ND | PTZTE2518B | PTZTE2518B | PTZTE2518B |
| Product Name | 19V 1W Zener Diode | Diodes - Zener - Single - PTZTE2518B | Single Zener Diodes | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape & Reel (TR) | PMDS | DO-214AC, SMA; SMA | SOD-106; SOD-106-2 | PMDS | |
| RoHS Compliant | RoHS | |||||
| ZZT | 12 ohms | 12 ohms | 12 ohms | 12 ohms | ||
| Life Cycle Stage | Active | Declining; Not For New Designs |