Manufacturer: Rohm Semiconductor
Win Source Part Number: 1324778-KDZVTR5.6B
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Power - Max: 1 W
Current - Reverse Leakage @ Vr: 20 µA @ 1.5 V
Voltage - Zener (Nom) (Vz): 5.6 V
Supplier Device Package: PMDU
Temperature Range - Operating: 150°C
Case / Package: SOD-123F
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0050
Other Part Number: KDZVTR5.6BCT,KDZVTR5
Base Product Number: KDZVTR5.6
RoHS Status: ROHS3 Compliant
DIODE ZENER 5.95V 1W PMDU Product overview: KDZVTR5.6B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.95V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.95V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-KDZVTR5.6B can be used for catalog matching and distributor lookup.
DIODE ZENER 5.6V 1W PMDU
DIODE ZENER 5.95V 1W PMDU
Zener Diodes 5.856V 6% 1W 2-Pin PMDU
Single 5.6V~6.3V 1W 5.6V SOD-123FL Zener Diodes ROHS
ZENER DIODE, 1W, 5.6V, SOD-123; Zener Voltage Vz Typ:5.6V; Power Dissipation Pd:1W; Diode Case Style:SOD-123; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:KDZV Series; Automotive RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1324778-KDZVTR5.6B | 287-KDZVTR5.6B | KDZVTR5.6B | KDZVTR5.6B | KDZVTR5.6B | KDZVTR5.6B | 81Y6375 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | 5.95V 1W Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Diodes >> Zener Diodes | Zener Diode, 1W, 5.6V, Sod-123; Zener Voltage Vz Typ Rohm |
| Package | SOD-123; SOD-123F | Tape & Reel (TR) | SOD-123; SOD-123F | PMDU | SOD-123; SOD-123-2 | SOD-123 | SOD-123; SOD-123 |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| VZ | 5.6 volts | 5.6 volts | 5.95 volts | 5.95 volts | 5.6 volts | 5.6 volts | |
| IR | 0.0200 mA | 0.0200 mA | 20 mA | 0.0200 mA |