DIODE ZENER 35V 1W PMDS Product overview: PTZTE2533B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 35V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 35V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PTZTE2533B can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 104750-PTZTE2533B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Current - Reverse Leakage @ Vr: 10μA @ 25V
Voltage - Zener (Nom) (Vz): 35V
Impedance (Max) (Zzt): 18 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PMDS
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient
Zener Diode 35V 1W ±6% Surface Mount PMDS
Zener Diode 35V 1W ±6% Surface Mount PMDS
Zener Diode 35V 1W ±6% Surface Mount PMDS
Zener Diodes ZENER 1W 33V SURF.MNT.
DIODE ZENER 35V 1W PMDS
DIODE ZENER 35V 1W PMDS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-PTZTE2533B | 104750-PTZTE2533B | PTZTE2533BCT-ND | PTZTE2533B | PTZTE2533B | PTZTE2533B |
| Product Name | 35V 1W Zener Diode | Diodes - Zener - Single - PTZTE2533B | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Package | Tape & Reel (TR) | PMDS | SOD-106; SOD-106-2 | PMDS | DO-214AC, SMA; SMA | |
| RoHS Compliant | RoHS | |||||
| ZZT | 18 ohms | 18 ohms | 18 ohms | 18 ohms | ||
| Life Cycle Stage | Active | Declining; Not For New Designs |