DIODE ZENER 16V 1W PMDS Product overview: PTZTE2516A from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PTZTE2516A can be used for catalog matching and distributor lookup.
Zener Diode 16V 1W ±6% Surface Mount PMDS
Manufacturer: Rohm Semiconductor
Win Source Part Number: 026967-PTZTE2516A
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Current - Reverse Leakage @ Vr: 10μA @ 12V
Voltage - Zener (Nom) (Vz): 16V
Impedance (Max) (Zzt): 12 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PMDS
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
DIODE ZENER 16V 1W PMDS
DIODE ZENER 16V 1W PMDS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-PTZTE2516A | PTZTE2516ATR-ND | 026967-PTZTE2516A | PTZTE2516A | PTZTE2516A | PTZTE2516A |
| Product Name | 16V 1W Zener Diode | Single Zener Diodes | Diodes - Zener - Single - PTZTE2516A | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape & Reel (TR) | PMDS | DO-214AC, SMA; SMA | PMDS | ||
| RoHS Compliant | RoHS | |||||
| VZ | 17.1 volts | 16 volts | 16 volts | 16 volts | ||
| ZZT | 12 ohms | 12 ohms | 12 ohms | 12 ohms |