Zener Diode 17.25V 1W ±6.09% Surface Mount PMDTM
Zener Diode 17.25V 1W ±6.09% Surface Mount PMDTM
Zener Diode 17.25V 1W ±6.09% Surface Mount PMDTM
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1324813-PDZVTR16B
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±6.09%
Power - Max: 1 W
Current - Reverse Leakage @ Vr: 10 µA @ 12 V
Voltage - Zener (Nom) (Vz): 17.25 V
Impedance (Max) (Zzt): 12 Ohms
Supplier Device Package: PMDTM
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOD-128
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0050
Other Part Number: PDZVTR16BCT,PDZVTR16
Base Product Number: PDZVTR16
RoHS Status: ROHS3 Compliant
DIODE ZENER 17.25V 1W PMDTM Product overview: PDZVTR16B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 17.25V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 17.25V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PDZVTR16B can be used for catalog matching and distributor lookup.
Zener Diodes 1000mW Pd SOD-128 PMDTM 16Vz(V) Min
DIODE ZENER 17.25V 1W PMDTM
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | PDZVTR16BDKR-ND | 1324813-PDZVTR16B | 287-PDZVTR16B | PDZVTR16B | PDZVTR16B |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | 17.25V 1W Zener Diode | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |
| Package | SOD-128 | Tape & Reel (TR) | SOD-128-2 | PMDTM | |
| RoHS Compliant | RoHS | RoHS | |||
| VZ | 17.25 volts | 16 volts | 17.25 volts |