ROHM Semiconductor USA, LLC Diodes - Zener - Single - PTZTE2575B PTZTE2575B

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 210358-PTZTE2575B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Current - Reverse Leakage @ Vr: 20μA @ 4V Voltage - Zener (Nom) (Vz): 7.9V Impedance (Max) (Zzt): 4 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: PMDS Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 210358-PTZTE2575B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Current - Reverse Leakage @ Vr: 20μA @ 4V Voltage - Zener (Nom) (Vz): 7.9V Impedance (Max) (Zzt): 4 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: PMDS Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - PTZTE2575B - 210358-PTZTE2575B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - PTZTE2575B
210358-PTZTE2575B
Diodes - Zener - Single - PTZTE2575B 210358-PTZTE2575B
Manufacturer: Rohm Semiconductor Win Source Part Number: 210358-PTZTE2575B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Current - Reverse Leakage @ Vr: 20μA @ 4V Voltage - Zener (Nom) (Vz): 7.9V Impedance (Max) (Zzt): 4 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: PMDS Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 210358-PTZTE2575B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Current - Reverse Leakage @ Vr: 20μA @ 4V
Voltage - Zener (Nom) (Vz): 7.9V
Impedance (Max) (Zzt): 4 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PMDS
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 210358-PTZTE2575B
Product Name Diodes - Zener - Single - PTZTE2575B
Life Cycle Stage Active
Package PMDS
VZ 7.9 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-C9V1J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers