ROHM Semiconductor USA, LLC Diodes - Zener - Single - MTZJT-7220B MTZJT-7220B

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 045087-MTZJT-7220B Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±3% Voltage - Zener (Nom) (Vz): 20V Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: MSD Maximum Power Dissipation: 500mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 045087-MTZJT-7220B Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±3% Voltage - Zener (Nom) (Vz): 20V Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: MSD Maximum Power Dissipation: 500mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MTZJT-7220B - 045087-MTZJT-7220B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MTZJT-7220B
045087-MTZJT-7220B
Diodes - Zener - Single - MTZJT-7220B 045087-MTZJT-7220B
Manufacturer: Rohm Semiconductor Win Source Part Number: 045087-MTZJT-7220B Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±3% Voltage - Zener (Nom) (Vz): 20V Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: MSD Maximum Power Dissipation: 500mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 045087-MTZJT-7220B
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±3%
Voltage - Zener (Nom) (Vz): 20V
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: MSD
Maximum Power Dissipation: 500mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now
20V 500MW Zener Diode - 287-MTZJT-7220B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 500MW Zener Diode
287-MTZJT-7220B
20V 500MW Zener Diode 287-MTZJT-7220B
DIODE ZENER 20V 500MW MSD Product overview: MTZJT-7220B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MTZJT-7220B can be used for catalog matching and distributor lookup.

DIODE ZENER 20V 500MW MSD Product overview: MTZJT-7220B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MTZJT-7220B can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - MTZJT-7220B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MTZJT-7220B
Discrete Semiconductor Products - Diodes - Zener MTZJT-7220B
DIODE ZENER 20V 500MW MSD

DIODE ZENER 20V 500MW MSD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 045087-MTZJT-7220B 287-MTZJT-7220B MTZJT-7220B
Product Name Diodes - Zener - Single - MTZJT-7220B 20V 500MW Zener Diode Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4467 - Micross Components, Inc.
Specs
IR 0.2000 mA
View Details
Zener Diodes - 7081848P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details
Dual Zener diodes - BZB84-C3V0,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
4 suppliers