DIODE ZENER 11.65V 1W PMDTM Product overview: PDZVTR11B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11.65V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11.65V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PDZVTR11B can be used for catalog matching and distributor lookup.
Win Source Part Number: 1084467-PDZVTR11B
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5.58%
Power - Max: 1 W
Current - Reverse Leakage @ Vr: 10 µA @ 8 V
Voltage - Zener (Nom) (Vz): 11.65 V
Impedance (Max) (Zzt): 8 Ohms
Package / Case: SOD-128
Supplier Device Package: PMDTM
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0050
Mfr: Rohm Semiconductor
Other Names: PDZVTR11BTR,PDZVTR11
Base Product Number: PDZVTR11
Zener Diode 11.65V 1W ±5.58% Surface Mount PMDTM
Zener Diode 11.65V 1W ±5.58% Surface Mount PMDTM
Zener Diode 11.65V 1W ±5.58% Surface Mount PMDTM
DIODE ZENER 11.65V 1W PMDTM
Zener Diodes Zener 10uA 150C Pd 1000mW SOD-128
DIODE ZENER 11.65V 1W PMDTM
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-PDZVTR11B | 1084467-PDZVTR11B | PDZVTR11BDKR-ND | PDZVTR11B | PDZVTR11B | PDZVTR11B |
| Product Name | 11.65V 1W Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape & Reel (TR) | SOD-128 | SOD-128 | SOD-128-2 | PMDTM | |
| RoHS Compliant | RoHS | |||||
| VZ | 11 volts | 11.65 volts | 11.65 volts | 11.65 volts | ||
| ZZT | 8 ohms | 8 ohms | 8 ohms | 8 ohms |