ROHM Semiconductor USA, LLC Single Zener Diodes PDZVTFTR24B

Description
Zener Diode 24V 1W ±7.5% Surface Mount PMDTM
Request a Quote Datasheet
Description
Zener Diode 24V 1W ±7.5% Surface Mount PMDTM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - PDZVTFTR24BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
PDZVTFTR24BDKR-ND
Single Zener Diodes PDZVTFTR24BDKR-ND
Zener Diode 24V 1W ±7.5% Surface Mount PMDTM

Zener Diode 24V 1W ±7.5% Surface Mount PMDTM

Buy Now Datasheet
Single Zener Diodes - PDZVTFTR24BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
PDZVTFTR24BCT-ND
Single Zener Diodes PDZVTFTR24BCT-ND
Zener Diode 24V 1W ±7.5% Surface Mount PMDTM

Zener Diode 24V 1W ±7.5% Surface Mount PMDTM

Buy Now Datasheet
Single Zener Diodes - PDZVTFTR24BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
PDZVTFTR24BTR-ND
Single Zener Diodes PDZVTFTR24BTR-ND
Zener Diode 24V 1W ±7.5% Surface Mount PMDTM

Zener Diode 24V 1W ±7.5% Surface Mount PMDTM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - PDZVTFTR24B - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
PDZVTFTR24B
Discrete Semiconductor Products - Diodes - Zener PDZVTFTR24B
DIODE ZENER 25.8V 1W PMDTM

DIODE ZENER 25.8V 1W PMDTM

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
PDZVTFTR24B
Zener Diodes PDZVTFTR24B
Zener Diodes 24-27.6V 10mA SOD-128; PMDTM

Zener Diodes 24-27.6V 10mA SOD-128; PMDTM

Buy Now Datasheet
Zener Diode, 24V, 1W, Sod-128; Zener Voltage Vz Typ Rohm - 94AC7731 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 24V, 1W, Sod-128; Zener Voltage Vz Typ Rohm
94AC7731
Zener Diode, 24V, 1W, Sod-128; Zener Voltage Vz Typ Rohm 94AC7731
ZENER DIODE, 24V, 1W, SOD-128; Zener Voltage Vz Typ:24V; Power Dissipation Pd:1W; Diode Case Style:SOD-128; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:PDZVTF Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 24V, 1W, SOD-128; Zener Voltage Vz Typ:24V; Power Dissipation Pd:1W; Diode Case Style:SOD-128; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:PDZVTF Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 24V, 1W, Sod-128; Zener Voltage Vz Typ Rohm - 32AJ8478 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 24V, 1W, Sod-128; Zener Voltage Vz Typ Rohm
32AJ8478
Zener Diode, 24V, 1W, Sod-128; Zener Voltage Vz Typ Rohm 32AJ8478
ZENER DIODE, 24V, 1W, SOD-128; Zener Voltage Vz Typ:24V; Power Dissipation Pd:1W; Diode Case Style:SOD-128; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:PDZVTF Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 24V, 1W, SOD-128; Zener Voltage Vz Typ:24V; Power Dissipation Pd:1W; Diode Case Style:SOD-128; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:PDZVTF Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number PDZVTFTR24BDKR-ND PDZVTFTR24B PDZVTFTR24B 94AC7731
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode, 24V, 1W, Sod-128; Zener Voltage Vz Typ Rohm
Tj 150 C (302 F) 150 C (302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active
Package PMDTM SOD-128-2 SOD-128
VZ 25.8 volts 24 volts
ZZT 16 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-B5V1,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers