DIODE ZENER 25.3V 1W PMDS Product overview: PTZTE2524B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 25.3V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 25.3V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PTZTE2524B can be used for catalog matching and distributor lookup.
Zener Diode 25.3V 1W ±7% Surface Mount PMDS
Zener Diode 25.3V 1W ±7% Surface Mount PMDS
Zener Diode 25.3V 1W ±7% Surface Mount PMDS
Manufacturer: Rohm Semiconductor
Win Source Part Number: 026974-PTZTE2524B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±7%
Current - Reverse Leakage @ Vr: 10μA @ 19V
Voltage - Zener (Nom) (Vz): 25.3V
Impedance (Max) (Zzt): 16 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PMDS
Maximum Power Dissipation: 1W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
±7% Single 24V~27.6V 1W 25.3V SMA(DO-214AC) Zener Diodes ROHS
DIODE ZENER 25.3V 1W PMDS
DIODE ZENER 25.3V 1W PMDS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-PTZTE2524B | 846-PTZTE2524BCT-ND | 026974-PTZTE2524B | PTZTE2524B | PTZTE2524B | PTZTE2524B | PTZTE2524B |
| Product Name | 25.3V 1W Zener Diode | Single Zener Diodes | Diodes - Zener - Single - PTZTE2524B | Zener Diodes | Diodes >> Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Package | Tape & Reel (TR) | PMDS | SOD-106; SOD-106-2 | SMA | PMDS | DO-214AC, SMA; SMA | |
| RoHS Compliant | RoHS | RoHS | |||||
| VZ | 24 volts | 25.3 volts | 25.3 volts | 25.3 volts | 25.3 volts | ||
| ZZT | 16 ohms | 16 ohms | 16 ohms | 16 ohms | 16 ohms |