Zener Diode 11V 1W ±5.91% Surface Mount PMDTM
Zener Diode 11V 1W ±5.91% Surface Mount PMDTM
Zener Diode 11V 1W ±5.91% Surface Mount PMDTM
DIODE ZENER 1165V 1W PMDTM
Zener Diodes 11-12.3V 20mA SOD-128; PMDTM
ZENER DIODE, 11V, 1W, SOD-128; Zener Voltage Vz Typ:11V; Power Dissipation Pd:1W; Diode Case Style:SOD-128; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:PDZVTF Series; Automotive RoHS Compliant: Yes
ZENER DIODE, 11V, 1W, SOD-128; Zener Voltage Vz Typ:11V; Power Dissipation Pd:1W; Diode Case Style:SOD-128; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:PDZVTF Series; Automotive RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | PDZVTFTR11BCT-ND | PDZVTFTR11B | PDZVTFTR11B | 94AC7719 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Zener Diode, 11V, 1W, Sod-128; Zener Voltage Vz Typ Rohm |
| Tj | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) | |
| Life Cycle Stage | Active | |||
| Package | PMDTM | SOD-128-2 | SOD-128 | |
| VZ | 11.65 volts | 11 volts | ||
| ZZT | 8 ohms |