Zener Diode 16V 1W ±6.56% Surface Mount PMDTM
Zener Diode 16V 1W ±6.56% Surface Mount PMDTM
Zener Diode 16V 1W ±6.56% Surface Mount PMDTM
ZENER DIODE, 16V, 1W, SOD-128; Zener Voltage Vz Typ:16V; Power Dissipation Pd:1W; Diode Case Style:SOD-128; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:PDZVTF Series; Automotive RoHS Compliant: Yes
ZENER DIODE, 16V, 1W, SOD-128; Zener Voltage Vz Typ:16V; Power Dissipation Pd:1W; Diode Case Style:SOD-128; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:PDZVTF Series; Automotive RoHS Compliant: Yes
Zener Diodes 16.2-18.3V 20mA SOD-128; PMDTM
DIODE ZENER 17.25V 1W PMDTM
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | PDZVTFTR16BDKR-ND | 94AC7723 | PDZVTFTR16B | PDZVTFTR16B |
| Product Name | Single Zener Diodes | Zener Diode, 16V, 1W, Sod-128; Zener Voltage Vz Typ Rohm | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | ? to 150 C (? to 302 F) | 150 C (302 F) | |
| Package | SOD-128 | SOD-128-2 | PMDTM | |
| Pin Count | 2 | |||
| RoHS Compliant | RoHS | |||
| VZ | 16 volts | 17.25 volts |