Zener Diode 5.6V 1W ±6.25% Surface Mount PMDTM
Zener Diode 5.6V 1W ±6.25% Surface Mount PMDTM
Zener Diode 5.6V 1W ±6.25% Surface Mount PMDTM
DIODE ZENER 5.95V 1W PMDTM Product overview: PDZVTFTR5.6B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.95V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.95V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PDZVTFTR5.6B can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1325436-PDZVTFTR5.6B
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±6.25%
Power - Max: 1 W
Current - Reverse Leakage @ Vr: 20 µA @ 1.5 V
Voltage - Zener (Nom) (Vz): 5.6 V
Impedance (Max) (Zzt): 8 Ohms
Supplier Device Package: PMDTM
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOD-128
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0050
Other Part Number: PDZVTFTR5.6BDKR,PDZV
Base Product Number: PDZVTFTR5.6
RoHS Status: ROHS3 Compliant
ZENER DIODE, 5.6V, 1W, SOD-128; Zener Voltage Vz Typ:5.6V; Power Dissipation Pd:1W; Diode Case Style:SOD-128; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:PDZVTF Series; Automotive RoHS Compliant: Yes
ZENER DIODE, 5.6V, 1W, SOD-128; Zener Voltage Vz Typ:5.6V; Power Dissipation Pd:1W; Diode Case Style:SOD-128; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:PDZVTF Series; Automotive RoHS Compliant: Yes
Zener Diodes 5.6-6.3V 40mA SOD-128; PMDTM
DIODE ZENER 5.6V 1W PMDTM
DIODE ZENER 5.95V 1W PMDTM
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Diode Arrays | Diode Arrays | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | PDZVTFTR5.6BCT-ND | 287-PDZVTFTR5.6B | 2159769 | 2159770P | 1325436-PDZVTFTR5.6B | 94AC7743 | PDZVTFTR5.6B | PDZVTFTR5.6B | PDZVTFTR5.6B |
| Product Name | Single Zener Diodes | 5.95V 1W Zener Diode | Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | Zener Diode, 5.6V, 1W, Sod-128; Zener Voltage Vz Typ Rohm | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) | 150 C (302 F) | 150 C (302 F) | |||
| Package | Tape & Reel (TR) | Sod-128 | SOD-128 | SOD-128 | SOD-128 | SOD-128-2 | SOD-128 | PMDTM | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| VZ | 5.6 volts | 5.6 volts | 5.6 volts | 5.95 volts | 5.95 volts | ||||
| ZZT | 8 ohms | 8 ohms | 8 ohms | 8 ohms |