Zener Diode 4.7V 1W ±5% Surface Mount PMDS
DIODE ZENER 4.7V 1W PMDS Product overview: PTZTE254.7A from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PTZTE254.7A can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 733512-PTZTE254.7A
Packaging: Reel - TR
Package: DO-214AC, SMA
Mounting: SMD
Tolerance: ±5%
Power - Max: 1W
Current - Reverse Leakage @ Vr: 20μA @ 1V
Voltage - Zener (Nom) (Vz): 4.7V
Family Name: PTZ-4.7A
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.rohm.com
Manufacturer Package: PMDS
Impedance (Maximum) (Zzt): 10 Ohm
Alternative Parts (Cross-Reference): PTZ-4.7A;
Introduction Date: September 19, 2005
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
DIODE ZENER 4.7V 1W PMDS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | PTZTE254.7A-ND | 287-PTZTE254.7A | 733512-PTZTE254.7A | PTZTE254.7A | PTZTE254.7A |
| Product Name | Single Zener Diodes | 4.7V 1W Zener Diode | Diodes - Zener - Single - PTZTE254.7A | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | Tape & Reel (TR) | PMDS | |||
| RoHS Compliant | RoHS | ||||
| ZZT | 10 ohms | 10 ohms | 10 ohms |