Manufacturer: Rohm Semiconductor
Win Source Part Number: 026971-PTZTE2520B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Current - Reverse Leakage @ Vr: 10μA @ 15V
Voltage - Zener (Nom) (Vz): 20.8V
Impedance (Max) (Zzt): 14 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PMDS
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Zener Diode 20.8V 1W ±6% Surface Mount PMDS
DIODE ZENER 20.8V 1W PMDS Product overview: PTZTE2520B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20.8V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20.8V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PTZTE2520B can be used for catalog matching and distributor lookup.
DIODE ZENER 20.8V 1W PMDS
DIODE ZENER 20.8V 1W PMDS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 026971-PTZTE2520B | PTZTE2520BTR-ND | 287-PTZTE2520B | PTZTE2520B | PTZTE2520B | PTZTE2520B |
| Product Name | Diodes - Zener - Single - PTZTE2520B | Single Zener Diodes | 20.8V 1W Zener Diode | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Active | Declining; Not For New Designs | ||||
| Package | PMDS | Tape & Reel (TR) | DO-214AC, SMA; SMA | SOD-106; SOD-106-2 | PMDS | |
| VZ | 20.8 volts | 20 volts | 20.8 volts | 20.8 volts | ||
| ZZT | 14 ohms | 14 ohms | 14 ohms | 14 ohms |