Yageo USA TVS Diodes P6KE16A/TR13

Description
TVS DIODE 13.6VWM 22.5V DO204AC
Request a Quote Datasheet
Description
TVS DIODE 13.6VWM 22.5V DO204AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 13-P6KE16A/TR13TR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 13.6VWM 22.5V DO204AC

TVS DIODE 13.6VWM 22.5V DO204AC

Buy Now Datasheet
13.6V 600W TVS Protection Diode - 144-P6KE16A/TR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
13.6V 600W TVS Protection Diode
144-P6KE16A/TR13
13.6V 600W TVS Protection Diode 144-P6KE16A/TR13
TVS Diode Single Uni-Dir 13.6V 600W 2-Pin DO-15 T/R Product overview: P6KE16A/TR13 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 13.6V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 13.6V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE16A/TR13 can be used for catalog matching and distributor lookup.

TVS Diode Single Uni-Dir 13.6V 600W 2-Pin DO-15 T/R Product overview: P6KE16A/TR13 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 13.6V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 13.6V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE16A/TR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - P6KE16A/TR13 - 1083623-P6KE16A/TR13 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6KE16A/TR13
1083623-P6KE16A/TR13
TVS - TVS - Diodes - P6KE16A/TR13 1083623-P6KE16A/TR13
Manufacturer: Yageo Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083623-P6KE16A/TR13 Categories: TVS - Diodes Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage

Manufacturer: Yageo
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1083623-P6KE16A/TR13
Categories: TVS - Diodes
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 13-P6KE16A/TR13TR-ND 144-P6KE16A/TR13 1083623-P6KE16A/TR13
Product Name TVS Diodes 13.6V 600W TVS Protection Diode TVS - TVS - Diodes - P6KE16A/TR13
Configuration Single Single
Package DO-204AC, DO-15, Axial Reel
Peak Pulse Power 600 watts
VC 22.5 volts
Unlock Full Specs
to access all available technical data