The P6KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 600W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 1µA above 13V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
33.2V Clamp 18.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
33.2V Clamp 18.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE, 800W, 20.5V, UNIDIR, DO-15; Product Range:P6KE Series; TVS Polarity:Unidirectio
TVS DIODE 20.5VWM 33.2VC DO204AC
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6KE24A | P6KE24ALFTR-ND | 27AK1469 | P6KE24A |
| Product Name | 600W Axial Leaded Transient Voltage Suppression (TVS) Diode | TVS Diodes | Tvs Diode, 800W, 20.5V, Unidir, Do-15; Product Range Littelfuse | TVS Diodes |
| VR | 20.5 volts | |||
| VBR | 22.8 to 25.2 volts | 22.8 volts | 22.8 volts | |
| PD | 600000 milliwatts | |||
| Configuration | Single | |||
| Package | DO-204AC, DO-15, Axial | DO-15; DO-15 (DO-204AC) | DO-15; DO-204AC, DO-15, Axial |