600W Bidirectional TVS Diode, 30.6V Clamping, DO-204AC Product overview: P6KE22CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 30.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 30.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE22CA-E3/54 can be used for catalog matching and distributor lookup.
30.6V Clamp 19.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
30.6V Clamp 19.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE, 600W, 22V, DO-204AC; Product Range:TRANSZORB P6KE Series; TVS Polarity:Bidirection
TVS DIODE, 600W, 22V, DO-204AC, FULL REEL; Product Range:TRANSZORB P6KE Series; TVS Polarity:Bidirection
TVS DIODE 18.8VWM 30.6VC DO204AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-P6KE22CA-E3/54 | P6KE22CA-E3/54GITR-ND | 05R5635 | P6KE22CA-E3/54 |
| Product Name | 600W 30.6V TVS Protection Diode | TVS Diodes | Tvs Diode, 600W, 22V, Do-204Ac; Product Range Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | RoHS | ||
| Package | Tape and Reel | DO-204AC, DO-15, Axial | DO-204AC | DO-15; DO-204AC (DO-15) |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | |
| Tj | -65 C (-85 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |