The P6KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 600W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 1µA above 13V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1085776-P6KE180CA
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-204AC (DO-15)
STAND-OFF Voltage (Vwm): 154V
Minimum Breakdown Voltage: 171V
Max Clamping Voltage: 246V
Peak Pulse Current(Ippm): 2.5A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
246V Clamp 2.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
246V Clamp 2.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE, 800W, 154V, BIDIR, DO-15; Product Range:P6KE Series; TVS Polarity:Bidirection
TVS DIODE 154VWM 246VC DO204AC
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6KE180CA | 1085776-P6KE180CA | P6KE180CALFCT-ND | 27AK1468 | P6KE180CA |
| Product Name | 600W Axial Leaded Transient Voltage Suppression (TVS) Diode | TVS - TVS - Diodes - P6KE180CA | TVS Diodes | Tvs Diode, 800W, 154V, Bidir, Do-15; Product Range Littelfuse | TVS Diodes |
| VR | 154 volts | ||||
| VBR | 171 to 189 volts | 171 volts | 171 volts | 171 volts | |
| PD | 600000 milliwatts | ||||
| Package | DO-15; DO-204AC (DO-15) | DO-204AC, DO-15, Axial | DO-15; DO-15 (DO-204AC) | DO-15; DO-204AC, DO-15, Axial | |
| VWM | 154 volts |