353V Clamp 11.3A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
353V Clamp 11.3A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
Trans Voltage Suppressor Diode, 600W, 171V V(RWM), Unidirectional, 1 Element, Silicon, DO-15
Unidirectional 600W TVS diode,P6KE200A
Unidirectional 600W TVS diode,P6KE200A
Unidirectional 600W TVS diode,P6KE200A
Transient Voltage Suppressor, TVS, Transil P6KE Series, Unidirectional, 171 V, DO-15, 2, 190 V RoHS Compliant: Yes
TVS DIODE 171VWM 353VC DO15
| DigiKey | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-13419-3-ND | P6KE200A | 4859266 | 4859266P | 26M2142 | P6KE200A |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Transient Voltage Suppressor, Tvs, Transil P6Ke Series, Unidirectional, 171 V, Do-15, 2, 190 V Rohs Compliant Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Configuration | Single | Single | Single | |||
| Package | DO-204AC, DO-15, Axial | Do-15 | DO-15; DO-15 | DO-15; DO-15 (DO-204AC) | ||
| Peak Pulse Power | 600 watts | 600 watts | ||||
| VC | 353 volts | 353 volts | ||||
| VBR | 190 volts | 190 volts |