TVS DIODE 18.8VWM 30.6V DO204AC
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-P6KE22CA/TR13TR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-204AC, DO-15, Axial |
| Peak Pulse Power | 600 watts |
| VC | 30.6 volts |