DIODES Incorporated TVS Protection Diode P6KE16A-T

Description
TVS DIODE 13.6VWM 22.5VC DO15 Product overview: P6KE16A-T from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE16A-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 13.6VWM 22.5VC DO15 Product overview: P6KE16A-T from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE16A-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-P6KE16A-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-P6KE16A-T
TVS Protection Diode 144-P6KE16A-T
TVS DIODE 13.6VWM 22.5VC DO15 Product overview: P6KE16A-T from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE16A-T can be used for catalog matching and distributor lookup.

TVS DIODE 13.6VWM 22.5VC DO15 Product overview: P6KE16A-T from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE16A-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1379422-P6KE16A-T - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1379422-P6KE16A-T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1379422-P6KE16A-T
Win Source Part Number: 1379422-P6KE16A-T Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Package: Tape & Reel Temperature Range - Operating: -55°C ~ 175°C (TJ) Fake Threat In the Open Market: 34 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: P6KE Product Status: Obsolete Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-15 Base Product Number: P6KE16 Mounting Type: Through Hole HTSUS: 8541.10.0080 Applications: General Purpose REACH Status: REACH Affected ECCN: EAR99 Voltage - Reverse Standoff (Typ): 13.6V Voltage - Breakdown (Min): 15.2V Voltage - Clamping (Max) @ Ipp: 22.5V Current - Peak Pulse (10/1000µs): 27A Power - Peak Pulse: 600W Power Line Protection: No Unidirectional Channels: 1

Win Source Part Number: 1379422-P6KE16A-T
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 34 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Series: P6KE
Product Status: Obsolete
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-15
Base Product Number: P6KE16
Mounting Type: Through Hole
HTSUS: 8541.10.0080
Applications: General Purpose
REACH Status: REACH Affected
ECCN: EAR99
Voltage - Reverse Standoff (Typ): 13.6V
Voltage - Breakdown (Min): 15.2V
Voltage - Clamping (Max) @ Ipp: 22.5V
Current - Peak Pulse (10/1000µs): 27A
Power - Peak Pulse: 600W
Power Line Protection: No
Unidirectional Channels: 1

Buy Now Datasheet
TVS Diodes - P6KE16A-T-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
P6KE16A-T-ND
TVS Diodes P6KE16A-T-ND
22.5V Clamp 27A Ipp Tvs Diode Through Hole DO-15

22.5V Clamp 27A Ipp Tvs Diode Through Hole DO-15

Buy Now Datasheet
TVS Diodes - P6KE16A-T - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
P6KE16A-T
TVS Diodes P6KE16A-T
TVS DIODE 13.6VWM 22.5VC DO15

TVS DIODE 13.6VWM 22.5VC DO15

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-P6KE16A-T 1379422-P6KE16A-T P6KE16A-T-ND P6KE16A-T
Product Name TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape & Reel (TR) DO-204AC, DO-15, Axial DO-204AC, DO-15, Axial DO-15; DO-204AC, DO-15, Axial
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data