Vishay Intertechnology, Inc. TVS Diodes P6KE24A-E3/54

Description
33.2V Clamp 18.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Request a Quote Datasheet
Description
33.2V Clamp 18.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - P6KE24A-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
33.2V Clamp 18.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

33.2V Clamp 18.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
TVS Diodes - P6KE24A-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
33.2V Clamp 18.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

33.2V Clamp 18.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
600W 25.2V TVS Protection Diode - 144-P6KE24A-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 25.2V TVS Protection Diode
144-P6KE24A-E3/54
600W 25.2V TVS Protection Diode 144-P6KE24A-E3/54
600W Unidirectional TVS Diode, 22.8-25.2V Breakdown, DO-204AC Product overview: P6KE24A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 25.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 25.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE24A-E3/54 can be used for catalog matching and distributor lookup.

600W Unidirectional TVS Diode, 22.8-25.2V Breakdown, DO-204AC Product overview: P6KE24A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 25.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 25.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE24A-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes P6KE24A-E3/54
TVS DIODE 20.5VWM 33.2VC DO204AC

TVS DIODE 20.5VWM 33.2VC DO204AC

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6KE24A-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6KE24A-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6KE24A-E3/54
TVS DIODE 20.5VWM 33.2VC DO204AC

TVS DIODE 20.5VWM 33.2VC DO204AC

Supplier's Site
Tvs Diode, 600W, 24V, Do-204Ac; Product Range Vishay - 76K9422 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 24V, Do-204Ac; Product Range Vishay
76K9422
Tvs Diode, 600W, 24V, Do-204Ac; Product Range Vishay 76K9422
TVS DIODE, 600W, 24V, DO-204AC; Product Range:TRANSZORB P6KE Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:20.5V; Clamping Voltage Max:33.2V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS DIODE, 600W, 24V, DO-204AC; Product Range:TRANSZORB P6KE Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:20.5V; Clamping Voltage Max:33.2V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number P6KE24A-E3/54GITR-ND 144-P6KE24A-E3/54 P6KE24A-E3/54 P6KE24A-E3/54 76K9422
Product Name TVS Diodes 600W 25.2V TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 600W, 24V, Do-204Ac; Product Range Vishay
Configuration Single Single
Package DO-204AC, DO-15, Axial Tape and Reel DO-15; DO-204AC, DO-15, Axial DO-15; DO-204AC (DO-15) DO-204AC
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
VC 33.2 volts 33.2 volts 33.2 volts
VBR 22.8 volts 22.8 volts 22.8 volts
Unlock Full Specs
to access all available technical data