Manufacturer: Diodes Incorporated
Win Source Part Number: 929871-P6KE20CA-T
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 27.7V Clamp 22A Ipp Tvs Diode Through Hole DO-15
Package: DO-204AC, DO-15, Axial
Package: Reel - TR
Mounting: Through Hole
Family Name: P6KE20
Categories: Circuit Protection
Case / Package: DO-15
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: P6KE20CACT, P6KE20CAT, P6KE20CATR, P6KE20CATR-ND, P6KE20CACT-ND, P6KE20CADICT, P6KE20CADITR
27.7V Clamp 22A Ipp Tvs Diode Through Hole DO-15
TVS DIODE 17.1VWM 27.7VC DO15 Product overview: P6KE20CA-T from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE20CA-T can be used for catalog matching and distributor lookup.
TVS DIODE, BIDIR, 17.1V, DO-15 ROHS COMPLIANT: YES
TVS DIODE 17.1VWM 27.7VC DO15
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 929871-P6KE20CA-T | P6KE20CADITR-ND | 144-P6KE20CA-T | 29AK4533 | P6KE20CA-T |
| Product Name | TVS - TVS - Diodes - P6KE20CA-T | TVS Diodes | TVS Protection Diode | Tvs Diode, Bidir, 17.1V, Do-15 Rohs Compliant Diodes Inc. | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-15; DO-15 | DO-204AC, DO-15, Axial | Tape & Reel (TR) | DO-15; DO-15 | |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |
| Configuration | Single | Single | |||
| Peak Pulse Power | 600 watts | 600 watts | 600 watts |