DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
100
150
190
200
210
220
230
240
246
247
248
249
250
251
252
253
254
255
256
257
258
260
270
280
290
300
310
350
400
417
| Product Name | Notes |
|---|---|
| 10.3V Clamp 38.8A Ipp Tvs Diode Surface Mount SMA | |
| 10.5V Clamp 38.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 10.5V Clamp 39A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 10.5V Clamp 4.5A Ipp Tvs Diode Surface Mount SMA | |
| 10.5V Clamp 40A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 10.8V Clamp 38A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 103V Clamp 4.1A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 103V Clamp 4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 103V Clamp 4A Ipp Tvs Diode Surface Mount SMA | |
| 104V Clamp 3.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 108.15V Clamp 4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 108V Clamp 3.9A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 11.03V Clamp 39A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 11.2V Clamp 35.7A Ipp Tvs Diode Surface Mount SMA | |
| 11.3V Clamp 35.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 11.3V Clamp 36.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 11.3V Clamp 37A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 11.3V Clamp 4A Ipp Tvs Diode Surface Mount SMA | |
| 11.7V Clamp 36A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 11.87V Clamp 36.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 113V Clamp 3.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 113V Clamp 3.5A Ipp Tvs Diode Surface Mount SMA | |
| 113V Clamp 3.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 113V Clamp 3.6A Ipp Tvs Diode Surface Mount SMA | |
| 113V Clamp 3.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 113V Clamp 3.7A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 118.65V Clamp 3.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 118V Clamp 3.6A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 12.1V Clamp 3.6A Ipp Tvs Diode Surface Mount SMA | |
| 12.1V Clamp 33.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 12.1V Clamp 33.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 12.1V Clamp 34A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 12.5V Clamp 33A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 12.71V Clamp 33.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 12.9V Clamp 31A Ipp Tvs Diode Surface Mount SMA | |
| 121V Clamp 3.3A Ipp Tvs Diode Surface Mount SMA | |
| 125V Clamp 3.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 125V Clamp 3.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 125V Clamp 3.3A Ipp Tvs Diode Surface Mount SMA | |
| 125V Clamp 3.4A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 126V Clamp 2.2A Ipp Tvs Diode Surface Mount SMA | |
| 12V Clamp 33.3A Ipp Tvs Diode Surface Mount SMA | |
| 13.4V Clamp 29.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 13.4V Clamp 3.3A Ipp Tvs Diode Surface Mount SMA | |
| 13.4V Clamp 30.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 13.4V Clamp 31A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 13.6V Clamp 29.4A Ipp Tvs Diode Surface Mount SMA | |
| 131.25V Clamp 3.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 137V Clamp 2.9A Ipp Tvs Diode Surface Mount SMA | |
| 14.07V Clamp 30.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 14.4V Clamp 27.7A Ipp Tvs Diode Surface Mount SMA | |
| 146V Clamp 2.7A Ipp Tvs Diode Surface Mount SMA | |
| 15.4V Clamp 26A Ipp Tvs Diode Surface Mount SMA | |
| 400W 60A 6.45V~7.14V 5.8V SMA | |
| 77V Clamp 5.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 77V Clamp 5.2A Ipp Tvs Diode Surface Mount SMA | |
| 77V Clamp 5.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 77V Clamp 5.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 77V Clamp 5.5A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 80.5V Clamp 5.2A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 80.85V Clamp 5.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 85V Clamp 4.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 85V Clamp 4.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 85V Clamp 4.8A Ipp Tvs Diode Surface Mount SMA | |
| 85V Clamp 5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 85V Clamp 5A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 89.25V Clamp 4.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 89V Clamp 4.7A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 92V Clamp 4.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 92V Clamp 4.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 92V Clamp 4.5A Ipp Tvs Diode Surface Mount SMA | |
| 92V Clamp 4.6A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 93.6V Clamp 4.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 98V Clamp 4.3A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| TVS DIODE 45.4VWM 80.5V DO214AC | |
| TVS DIODE 47.8VWM 77VC DO214AC | |
| TVS DIODE 5.5VWM 10.8V DO214AC | |
| TVS DIODE 5.8VWM 10.5V DO214AC | |
| TVS DIODE 5.8VWM 10.5VC SMA | |
| TVS DIODE 50.2VWM 89VC DO214AC | |
| TVS DIODE 53VWM 85VC DO214AC | |
| TVS DIODE 55.1VWM 98VC DO214AC | |
| TVS DIODE 58.1VWM 92VC DO214AC | |
| TVS DIODE 6.05VWM 11.7V DO214AC | |
| TVS DIODE 6.4VWM 11.3V DO214AC | |
| TVS DIODE 6.4VWM 11.3VC SMA | |
| TVS DIODE 6.63VWM 12.5V DO214AC | |
| TVS DIODE 60.7VWM 108V DO214AC | |
| TVS DIODE 64.1VWM 103V DO214AC | |
| TVS DIODE 66.4VWM 118V DO214AC | |
| TVS DIODE 7.02VWM 12.1V DO214AC | |
| TVS DIODE 7.37VWM 13.8V DO214AC | |
| TVS DIODE 7.78VWM 13.4V DO214AC | |
| TVS DIODE 70.1VWM 113V DO214AC | |
| TVS DIODE 73.7VWM 131V DO214AC | |
| TVS DIODE 77.8VWM 125V DO214AC | |
| TVS DIODE 77.8VWM 125VC SMA | |
| TVS, BI-DIR, 400W, 47.8V, DO-214 | |
| TVS, BI-DIR, 400W, 5.8V, DO-214A | |
| TVS, UNI-DIR, 400W, 5.8V, DO-214 |
| << Prev | Next >> |